The R1501J050B-T1-FE is a 5V fixed-output LDO regulator in the R1501x series, designed for stable power delivery in automotive and consumer electronics. It is housed in the TO-252-5-P2 package and provides up to 1A output current with an input voltage range of 3.0V to 24.0V. The regulator features built-in current limit, thermal shutdown, and fold-back protection, with an output voltage accuracy of ±2% and a standby current of typ. 0.1µA. It operates from -40°C to 105°C and includes a chip enable pin for ultra-low-power standby mode.
IC REG LINEAR 5V 1A TO252-5-P2 Product overview: R1501J050B-T1-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1501J050B-T1-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1501J050B-T1-FE |
| Product Name | 5V 1A TO252 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 1 amps |