The R1190J033B-T1-FE is a 1A linear voltage regulator with a fixed 3.3V output, designed for stable power delivery in digital appliances and audio-visual equipment. It is housed in a TO-252-5-P2 package and operates from an input voltage of 3.5V to 16V, with a typical dropout voltage of 1.1V at full load. The regulator includes built-in protections such as fold-back current limiting, thermal shutdown, and inrush current limiting, with a typical standby current of 0.1µA in shutdown mode. Output voltage accuracy is ±1.5%, and the supply current is typically 150µA. The part supports chip enable functionality and features a delay pin for configuring inrush current limit duration.
IC REG LINEAR 3.3V 1A TO252-5-P2 Product overview: R1190J033B-T1-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1190J033B-T1-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1190J033B-T1-FE |
| Product Name | 3.3V 1A TO252 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 1 amps |