The R1180Q331C-TR-FE is a 150mA CMOS LDO regulator in SC-82AB package, with a fixed 3.3V output voltage and no chip enable pin. It offers a supply current of typ. 1αA, standby current of typ. 0.1αA, dropout voltage of typ. 0.25V at 150mA output, output voltage accuracy of ±2.0%, and temperature drift of typ. ±100ppm/°C. The device includes built-in fold-back current limit and is compatible with 0.1μoF ceramic output capacitors. Output voltage is fixed at 3.3V in 0.1V steps from 1.2V to 3.6V. The package is SC-82AB, suitable for high-density board mounting.
IC REG LINEAR 3.3V 150MA SC82AB Product overview: R1180Q331C-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1180Q331C-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1180Q331C-TR-FE |
| Product Name | 3.3V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.1500 amps |