The R1180Q331B-TR-FE is a 150mA CMOS LDO voltage regulator with a fixed 3.3V output, housed in an SC-82AB package. It features a typical supply current of 1μA, a standby current of 0.1μA, and a dropout voltage of 0.25V at 150mA output. The output voltage accuracy is ±2.0%, with a temperature drift of ±100ppm/°C. The device includes a chip enable pin with active-high logic, fold-back current protection, and is compatible with 0.1μF ceramic capacitors. It is designed for battery-powered and portable electronics.
IC REG LINEAR 3.3V 150MA SC82AB Product overview: R1180Q331B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1180Q331B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1180Q331B-TR-FE |
| Product Name | 3.3V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.1500 amps |