The R1180Q301B-TR-FE is a 150mA CMOS LDO voltage regulator in an SC-82AB package, with a fixed 3.0V output voltage and a chip enable pin active high for standby mode. It operates with a typical supply current of 1μs and a standby current of 0.1μs, maintains ±2.0% output accuracy, and has a typical dropout voltage of 0.25V at 150mA. The device includes built-in foldback current limiting and is designed for use with ceramic capacitors of 0.1μs. It supports output voltages from 1.2V to 3.6V in 0.1V steps, and is suitable for battery-powered equipment and consumer electronics.
IC REG LINEAR 3V 150MA SC82AB Product overview: R1180Q301B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1180Q301B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1180Q301B-TR-FE |
| Product Name | 3V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.1500 amps |