The R1180Q181B-TR-FE is a 150mA CMOS LDO voltage regulator in an SC-82AB package, designed for battery-powered and portable electronics. It provides a fixed 1.8V output voltage with ±2.0% accuracy, operates with a typ. 1μA supply current, and enters a 0.1μA standby mode when the chip enable pin is deactivated. The dropout voltage is typ. 0.25V at 150mA output current, and the output voltage temperature coefficient is typ. ±100ppm/°C. It includes a fold-back current limit circuit and requires a 0.1μF ceramic capacitor on the output. The device is RoHS and halogen free, and its SC-82AB package enables high-density board mounting.
IC REG LINEAR 1.8V 150MA SC82AB Product overview: R1180Q181B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1180Q181B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1180Q181B-TR-FE |
| Product Name | 1.8V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 volts |
| IOUT | 0.1500 amps |