The R1180N121C-TR-FE is a 150mA CMOS LDO voltage regulator in a SOT-23-5 package, featuring a fixed 1.2V output, typ. 1μA supply current, and typ. 0.1μA standby current. It has an output voltage accuracy of ±2.0%, dropout voltage of typ. 0.25V at 150mA, and includes a chip enable pin. The device supports ceramic capacitors of 0.1μF and incorporates built-in fold-back current protection. The SOT-23-5 package enables high-density board mounting.
IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: R1180N121C-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1180N121C-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1180N121C-TR-FE |
| Product Name | 1.2V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.2 volts |
| IOUT | 0.1500 amps |