The R1180N121B-TR-FE is a 150mA CMOS LDO regulator in SOT-23-5 package, with a fixed 1.2V output voltage and chip enable pin for standby mode. It offers a typical supply current of 1μA and standby current of 0.1μA, with ±2.0% output voltage accuracy and a dropout voltage of 0.25V at 150mA. The device includes fold-back current limit protection and is certified for use with 0.1μF ceramic capacitors.
IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: R1180N121B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1180N121B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1180N121B-TR-FE |
| Product Name | 1.2V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.2 volts |
| IOUT | 0.1500 amps |