The R1173H181D-T1-FE is a 1.8V fixed output voltage regulator from the R1173x Series, designed for low dropout, high-current applications with up to 1A output. It features a 0.32Ω typical on-resistance, a 1.4V to 6.0V input range, and a dropout voltage of 0.32V at 1A output. The device is packaged in SOT-89-5 and includes built-in current limit and thermal shutdown protection. Standby current is typically 0.1µA, and output voltage accuracy is ±2.0%. The auto-discharge function is active at off state.
IC REG LINEAR 1.8V 1A SOT89-5 Product overview: R1173H181D-T1-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1173H181D-T1-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1173H181D-T1-FE |
| Product Name | 1.8V 1A SOT89 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 volts |
| IOUT | 1 amps |