The R1172N501D-TR-FE is a CMOS-based positive voltage regulator IC in the R1172x series, designed for low dropout, 1A output current applications. It is packaged in SOT-23-5, with an output voltage fixed at 5.0V, a minimum input voltage of 1.4V, and a dropout voltage of typically 0.18V at 1A output. The IC features a chip enable pin with H-active logic and built-in auto-discharge functionality, standby current of typ. 0.1μA, and includes thermal shutdown at typ. 150°C and fold-back current limiting at typ. 250mA. Output capacitors of 4.7μF ceramic are recommended for output voltages ≥1.0V.
IC REG LINEAR 5V 1A SOT23-5 Product overview: R1172N501D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1172N501D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1172N501D-TR-FE |
| Product Name | 5V 1A SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 1 amps |