The R1172N331D-TR-FE is a CMOS-based linear voltage regulator from the R1172x series, providing a fixed 3.3V output at up to 1A with a typical dropout voltage of 0.32V at 1.5V output. It operates from a 1.4V to 6.0V input, features a chip enable pin with H-active logic and auto-discharge function, and is packaged in SOT-23-5. The regulator includes built-in current limiting, thermal shutdown at 150°C, and a fold-back short-circuit protection current of 250mA. Output voltage accuracy is ±2.0%, and it requires a minimum 4.7μF ceramic output capacitor for VOUT ≥ 1.0V. Standby current is typ. 0.1μA, and supply current is typ. 60μA.
IC REG LINEAR 3.3V 1A SOT23-5 Product overview: R1172N331D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1172N331D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1172N331D-TR-FE |
| Product Name | 3.3V 1A SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 1 amps |