The R1171S501B-E2-FE is a 1.5A CMOS low dropout linear regulator in an HSOP-6J package, designed for stable low-voltage power rail applications. It provides a fixed 5.0V output with ±2.0% accuracy and operates from an input voltage range of 2.1V to 6.0V. The device features a typical quiescent current of 130µA and a standby current of 0.1µA, with a dropout voltage of 0.09V at 300mA output. It includes built-in current limit and thermal shutdown protection, and requires a 4.7µF ceramic capacitor at both input and output for compensation when VOUT ≥ 1.8V. The IC supports active-high chip enable operation and is suited for battery-powered portable electronics and local power supply applications.
IC REG LINEAR 5V 1.5A 6HSOP Product overview: R1171S501B-E2-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1171S501B-E2-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1171S501B-E2-FE |
| Product Name | 5V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 1.5 amps |