The R1170D381B-TR-FE is a positive LDO voltage regulator in the R1170x series, designed for portable and battery-powered applications requiring up to 800 mA output current. It is housed in an HSON-6 package and features a fixed 3.8 V output voltage, a typical dropout voltage of 0.12 V at 300 mA, and a supply current of 80 µA. The regulator includes built-in current limiting and thermal shutdown, and is compatible with ceramic capacitors. The chip enable pin is active-high, and the device supports output voltage accuracy of ±2.0% with a temperature coefficient of ±100 ppm/°C.
IC REG LIN 3.8V 800MA SON1612-6 Product overview: R1170D381B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1170D381B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-R1170D381B-TR-FE |
| Product Name | 3.8V 800MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.8 volts |
| IOUT | 0.8000 amps |