The R1163N331B-TR-FE is a 150mA LDO regulator from the R1163x series, available in a SOT-23-5 package, designed for low-power applications requiring stable voltage output with reverse current protection. It operates with an input voltage range of 2.0V to 6.0V and delivers a fixed 3.3V output, with an accuracy of ±1.5% in Fast Transient Mode and ±2.5% in Low Power Mode. Supply current is typ. 70µA in Fast Transient Mode and typ. 6.0µA in Low Power Mode, with standby current of typ. 0.6µA. Reverse leakage current is limited to a maximum of 0.1µA. The regulator supports ceramic capacitors of 1.0µF at the input and 0.47µF at the output, and includes built-in current limiting and fold-back protection. The part is manufactured to be Pb Free and Halogen Free, and is not subject to RoHS exemption restrictions. It is suitable for battery-powered and portable equipment.
IC REG LINEAR 3.3V 150MA SOT23-5 Product overview: R1163N331B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1163N331B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1163N331B-TR-FE |
| Product Name | 3.3V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.1500 amps |