The R1130x Series is a family of 300mA CMOS-based LDO voltage regulators designed for applications such as CD/DVD drives and notebook PC power supplies. It is available in the SOT-89-5 package and features a fixed output voltage range of 1.5V to 5.0V in 0.1V steps, with an accuracy of ±2.0%. The regulator operates with a typical supply current of 50µA and a standby current of 0.1µA for the A-type, delivers a dropout voltage of 0.2V at 100mA, and provides 60dB ripple rejection at 1kHz. The IC includes built-in current limiting and internal phase compensation, allowing use with as little as 0.1µF ceramic output capacitance. The absolute maximum input voltage is 9.0V.
IC REG LINEAR 3.3V 300MA SOT89-5 Product overview: R1130H331A-T1-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1130H331A-T1-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1130H331A-T1-FE |
| Product Name | 3.3V 300MA SOT89 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.3000 amps |