The R1116D331D-TR-FE is a 3.3V fixed-output low dropout regulator from the R1116x Series, designed for battery-powered portable devices. It is packaged in a SON1612-6 case and supports an input voltage range of 1.8V to 6.0V with a maximum output current of 150mA. The regulator has a typical dropout voltage of 0.29V at 150mA, a no-load supply current of 10μA, and a standby current of 0.1μA. Output voltage accuracy is ±2.0%, with a typical ripple rejection of 70dB at 1kHz and 53dB at 10kHz. The part includes a chip enable function with "H" active logic and auto-discharge at shutdown. Ceramic capacitors of 1.0μF are recommended for input and output.
IC REG LIN 3.3V 150MA SON1612-6 Product overview: R1116D331D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1116D331D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-R1116D331D-TR-FE |
| Product Name | 3.3V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.1500 amps |