The R1114Q331A-TR-FE is a 3.3V, 150mA low-dropout linear regulator in an SC-82AB package. It operates with a typical supply current of 75μA and a standby current of 0.1μA. The dropout voltage is 0.22V at 150mA output, and the output voltage accuracy is ±2.0%. The temperature-drift coefficient of the output voltage is ±100ppm/°C. Ripple rejection is 70dB at 1kHz and 60dB at 10kHz. The device includes a chip enable function and fold-back current limiting with a typical short-circuit current of 40mA. For a 3.3V output, ceramic capacitors of 1μF on the input and 0.47μF on the output are recommended.
IC REG LINEAR 3.3V 150MA SC82AB Product overview: R1114Q331A-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1114Q331A-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1114Q331A-TR-FE |
| Product Name | 3.3V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.1500 amps |