The R1114N361D-TR-FE is a 3.6V, 150mA CMOS low-dropout voltage regulator in a SOT-23-5 package, part of the R1114x series designed for battery-powered portable equipment. It features a typical supply current of 75µA, a standby current of 0.1µA, a dropout voltage of 0.22V at 150mA output, and 70dB ripple rejection at 1kHz. The output voltage accuracy is ±2.0%, with a temperature drift of ±100ppm/°C. The device includes a chip enable function and fold-back current limiting, and requires a 1µF ceramic capacitor at the output for output voltages ≥2.5V. The part is RoHS and halogen free, with an active-high enable pin and automatic discharge function at shutdown.
IC REG LINEAR 3.6V 150MA SOT23-5 Product overview: R1114N361D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1114N361D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1114N361D-TR-FE |
| Product Name | 3.6V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.6 volts |
| IOUT | 0.1500 amps |