The R1114N311D-TR-FE is a 3.1V fixed-output, 150mA CMOS low-dropout voltage regulator in a SOT-23-5 package, designed for battery-powered portable equipment. It operates with a typ. supply current of 75μA and a standby current of 0.1μA, offering a dropout voltage of typ. 0.22V at 150mA output current and ripple rejection of typ. 70dB at 1kHz. Output voltage accuracy is ±2.0%, with a temperature drift of typ. ±100ppm/°C. The device includes a chip enable function and built-in fold-back current limiting (typ. 40mA at short circuit). Ceramic capacitors of 0.47μF are recommended on the output for output voltages ≥2.5V. The part supports 'H' active enable and auto-discharge at off state, as indicated by the 'D' suffix in the product code.
IC REG LINEAR 3.1V 150MA SOT23-5 Product overview: R1114N311D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1114N311D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1114N311D-TR-FE |
| Product Name | 3.1V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.1 volts |
| IOUT | 0.1500 amps |