The R1114N281B-TR-FE is a 2.8V fixed-output, 150mA low dropout linear regulator in a SOT-23-5 package. It operates with a supply current of typ. 75μA and a standby current of typ. 0.1μA, and has a dropout voltage of typ. 0.22V at 150mA output. Ripple rejection is typ. 70dB at 1kHz and typ. 60dB at 10kHz. Output voltage accuracy is ±2.0%, with a temperature drift of typ. ±100ppm/°C. The device includes a chip enable function and built-in fold-back current limiting. Ceramic capacitors of 1μF input and 0.47μF output are recommended for output voltages of 2.5V or higher. The part supports 'H'-active chip enable with no auto-discharge function, as indicated by the 'B' variant suffix.
IC REG LINEAR 2.8V 150MA SOT23-5 Product overview: R1114N281B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1114N281B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1114N281B-TR-FE |
| Product Name | 2.8V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.8 volts |
| IOUT | 0.1500 amps |