The R1114N221B-TR-FE is a 150mA CMOS low-dropout voltage regulator with a fixed 2.2V output, housed in a SOT-23-5 package. It features a typical supply current of 75μA, a standby current of 0.1μA, a dropout voltage of 0.22V at 150mA, and ripple rejection of 70dB at 1kHz. Output voltage accuracy is ±2.0%, with a temperature drift of ±100ppm/°C. The device includes a chip enable function, fold-back current limiting (typically 40mA), and supports ceramic capacitors with 1μF on both input and output for output voltages below 2.5V. It is designed for battery-powered portable equipment and meets RoHS and halogen-free requirements. The part belongs to the R1114x series, which includes variants with different output voltages, package styles, and CE pin configurations.
IC REG LINEAR 2.2V 150MA SOT23-5 Product overview: R1114N221B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1114N221B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1114N221B-TR-FE |
| Product Name | 2.2V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.2 volts |
| IOUT | 0.1500 amps |