The R1111N series is a CMOS-based low noise LDO regulator with a fixed output voltage range of 1.5V to 5.0V in 0.1V steps, designed for battery-powered portable electronics. It is packaged in SOT-23-5 and supports output currents up to 150mA with a typical dropout voltage of 0.2V at 100mA. The device features a built-in chip enable function with active-low or active-high options, supply current of typ. 35μA, standby current of typ. 0.1μA, and ripple rejection of typ. 70dB at 1kHz. Output voltage accuracy is ±2.0%, with a temperature drift coefficient of typ. ±100ppm/°C. Operating temperature range is -40°C to 85°C.
IC REG LINEAR 2.6V 150MA SOT23-5 Product overview: R1111N261B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1111N261B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1111N261B-TR-FE |
| Product Name | 2.6V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.6 volts |
| IOUT | 0.1500 amps |