The R1100D Series is a CMOS-based low-dropout voltage regulator with ultra-low supply current of typ. 0.8μA and dropout voltage of typ. 20mV at 1mA output current. It is offered in the SON1408-3 package, enabling high-density board mounting, and provides fixed output voltages from 0.9V to 4.0V in 0.1V steps with an accuracy of ±2.0% for 1.2V to 4.0V and ±24mV below 1.2V. The device includes built-in current limit protection rated at typ. 40mA during short-circuit conditions and operates over a temperature range of -40°C to 85°C. Ceramic capacitors of 0.1μF or greater are recommended for stability. The R1100D331C-TR-F variant, with a 3.3V output, is part of this series and shares all stated specifications.
IC REG LIN 3.3V 100MA SON1408-3 Product overview: R1100D331C-TR-F from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1100D331C-TR-F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-R1100D331C-TR-F |
| Product Name | 3.3V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.1000 amps |