The R1100D series is a CMOS-based ultra-low supply current voltage regulator IC with fixed output voltages from 0.9V to 4.0V in 0.1V steps, housed in a SON1408-3 package. It features a typical quiescent current of 0.8μA, dropout voltage of 20mV at 1mA output, and output accuracy of ±2.0% for voltages 1.2V and above. The IC includes built-in current limit protection and is rated for operation from -40°C to 85°C with a maximum input voltage of 6.5V and output current of 180mA. It is intended for battery-powered applications and requires a minimum of 0.1μF ceramic capacitor on the output.
IC REG LIN 2.8V 100MA SON1408-3 Product overview: R1100D281C-TR-F from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1100D281C-TR-F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-R1100D281C-TR-F |
| Product Name | 2.8V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.8 volts |
| IOUT | 0.1000 amps |