The R1100D series is a CMOS-based linear voltage regulator for battery-powered applications, available in the SON1408-3 package measuring 1.4 mm × 0.8 mm. It features a fixed output voltage range of 0.9 V to 4.0 V in 0.1 V steps, with an accuracy of ±2.0% for voltages 1.2 V and above, a typical supply current of 0.8 μA, a dropout voltage of 20 mV at 1 mA, and an operating temperature range of -40 °C to 85 °C. Built-in current limit protection and compatibility with 0.1 μF or greater ceramic output capacitors are included. The device is rated for a maximum output current of 180 mA and a maximum power dissipation of 250 mW, with input voltage tolerance up to 6.5 V.
IC REG LINEAR 1V 35MA SON1408-3 Product overview: R1100D101C-TR-F from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 35MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 35MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1100D101C-TR-F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1100D101C-TR-F |
| Product Name | 1V 35MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1 volts |
| IOUT | 0.0350 amps |