The NJW4184DL1-33B is a 3.3V low dropout linear regulator with a 300mA output current capability, housed in a TO-252-3 package. It operates from an input voltage range of 4.0V to 35V and consumes 9μA quiescent current. The device includes internal thermal and overcurrent protection, and is compatible with low ESR MLCC capacitors. It operates over a temperature range of -40°C to +85°C and supports output voltage tolerances of ±1.0%. The part is designed for automotive, industrial, and battery-powered applications.
IC REG LINEAR 3.3V 300MA TO252-3 Product overview: NJW4184DL1-33B-TE2 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJW4184DL1-33B-T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJW4184DL1-33B-TE2 |
| Product Name | 3.3V 300MA TO252 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.3000 amps |