The NJM79L00 series is a family of 3-terminal negative voltage regulators designed for fixed voltage regulation in applications requiring noise reduction and local power regulation. The NJM79L05UA variant provides a -5V output with up to 100mA current capability and is packaged in SOT-89, with a power dissipation rating of 350 mW. It features internal current limiting and thermal shutdown, operates within -40°C to +85°C, and maintains an output voltage of -4.8V to -5.2V at 40mA load. Quiescent current is 3.5mA to 6.0mA, with ripple rejection of 71dB min at 120Hz. The output noise voltage is 120μV max under 10Hz to 100kHz bandwidth at 40mA load.
IC REG LINEAR -5V 100MA SOT89-3 Product overview: NJM79L05UA from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM79L05UA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM79L05UA |
| Product Name | -5V 100MA SOT89 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | -5 volts |
| IOUT | 0.1000 amps |