The NJM79L05S is a 3-terminal negative voltage regulator offering 100 mA output current and a fixed output voltage of -5.0 V, with an accuracy of ±4.0%. It is housed in an SOT-89-3 package and operates over the industrial temperature range of -40°C to 125°C. The device includes overcurrent protection and thermal shutdown, with a dropout voltage of 1.6 V to 2.0 V at 100 mA load. Ripple rejection is specified at 76 dB minimum at 120 Hz. Recommended input voltage ranges from -7 V to -20 V, and output capacitance of 1.0 μF is advised for stability. The regulator is compatible with the NJM79L00UA series and supports lead-free Sn-2Bi terminal finish with RoHS compliance.
IC REG LINEAR -5V 100MA SOT89-3 Product overview: NJM79L05SU3-TE1 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM79L05SU3-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM79L05SU3-TE1 |
| Product Name | -5V 100MA SOT89 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | -5 volts |
| IOUT | 0.1000 amps |