The NJM7915FA is a 3-terminal negative voltage regulator in a TO-220F package, designed to provide a stable -15V output at up to 1.5A. It features internal current limiting, thermal shutdown, and safe area protection. The regulator maintains an output voltage of -15V with a tolerance of -14.25V to -15.75V under specified load and input conditions, exhibits line regulation of 50 mV maximum over input voltages from -8 to -25V, and load regulation of 80 mV maximum. Ripple rejection is 60 dB at 120 Hz. The device operates from -40 to +85°C and has a maximum power dissipation of 16 W when the case temperature is at or below 70°C. The radiation fin is connected to the input pin.
IC REG LINEAR -15V 1.5A TO220F Product overview: NJM7915FA from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM7915FA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM7915FA |
| Product Name | -15V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | -15 volts |
| IOUT | 1.5 amps |