The NJM78L18A is a 3-terminal positive voltage regulator offering a fixed 18V output at up to 100mA, with internal current limiting and thermal shutdown for protection. It is available in TO-92 and SOT-89 packages and operates over a temperature range of -40°C to +85°C. The input voltage rating is up to 40V, with a maximum power dissipation of 350mW in TO-92 and 300mW in SOT-89. Line regulation is specified as 150mV max for input voltage from 11V to 24V, and load regulation is 110mV max over a 1mA to 100mA output range. Quiescent current is 2.1mA typical at 18V input with no load. Ripple rejection is 39dB min at 120Hz with 1V input ripple, and output noise is 175µV typical. The device is built using bipolar technology and is intended for local regulation in low-power applications.
IC REG LINEAR 18V 100MA TO92-3 Product overview: NJM78L18A from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM78L18A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM78L18A |
| Product Name | 18V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 18 volts |
| IOUT | 0.1000 amps |