The NJM78L06UA is a 3-terminal positive voltage regulator capable of delivering up to 100mA output current in an SOT-89 package. It provides a fixed 6V output with an output voltage tolerance of 5.7V to 6.3V at 40mA load, and maintains load regulation within 80mV across 1mA to 100mA output current. Quiescent current is typically 2.0mA at no load. The device includes internal current limiting and thermal shutdown protection, operates from -40°C to +85°C, and offers ripple rejection of 67dB at 120Hz. Output noise is 80μV at 10Hz to 100kHz bandwidth.
IC REG LINEAR 6V 100MA SOT89-3 Product overview: NJM78L06UA-TE1 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM78L06UA-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM78L06UA-TE1 |
| Product Name | 6V 100MA SOT89 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 6 volts |
| IOUT | 0.1000 amps |