The NJM78L05A is a 3-terminal positive voltage regulator in TO-92 and SOT-89 packages, designed to provide a regulated 5V output with up to 100mA current. It features internal current limiting and thermal shutdown, with an output voltage tolerance of 4.75V to 5.25V at 40mA load and 10V input. Quiescent current is typically 2.0mA at no load, and load regulation is up to 60mV across 1mA to 100mA. Ripple rejection is 69dB minimum at 120Hz, and operating temperature ranges from -40°C to +85°C.
IC REG LINEAR 5V 100MA TO92-3 Product overview: NJM78L05A from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM78L05A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM78L05A |
| Product Name | 5V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.1000 amps |