The NJM7808DL1A is a 3-terminal positive voltage regulator in a TO-252 package, designed to deliver up to 1.5A output current at a fixed 8V output. It features internal current limiting, thermal shutdown, and safe-area compensation. With a junction-to-ambient thermal resistance of 125°C/W and a maximum power dissipation of 10W at 25°C Ambient, it operates within a temperature range of -40°C to +150°C. The output voltage is specified at 7.7V to 8.3V with a load of 0.005A to 1.5A, and ripple rejection is 62dB to 72dB at 120Hz. Quiescent current is 4.3mA to 6.0mA at no load.
IC REG LINEAR 8V 1.5A TO252-3 Product overview: NJM7808DL1A from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM7808DL1A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM7808DL1A |
| Product Name | 8V 1.5A TO252 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 8 volts |
| IOUT | 1.5 amps |