The NJM7805FA is a 3-terminal positive voltage regulator in a TO-220F package, designed to deliver a fixed 5V output with up to 1.5A current. It features internal current limiting, thermal shutdown, and safe-area compensation. The regulator maintains an output voltage of 4.8V to 5.2V at 0.5A load with a line regulation of 3mV to 50mV and load regulation of 15mV to 50mV. Ripple rejection is 68dB to 78dB at 120Hz, and quiescent current is 4.2mA to 6.0mA. The operating temperature range is -40°C to +85°C, with a maximum power dissipation of 16W when the case temperature is at or below 70°C.
IC REG LINEAR 5V 1.5A TO220F Product overview: NJM7805FA from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM7805FA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM7805FA |
| Product Name | 5V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 5 volts |
| IOUT | 1.5 amps |