The NJM2930F85 is a 3-terminal positive voltage regulator in a TO-220F package that provides a fixed 8.5V output at up to 150mA with a dropout voltage of 0.3V to 0.6V at full load. It operates with an input voltage range up to 26V and includes internal current limiting and thermal overload protection. The operating temperature range is -30°C to 75°C. Output voltage tolerance is 7.65V to 9.35V across specified conditions, and ripple rejection at 120Hz is 56dB minimum with 150mA load. Power dissipation is rated up to 7.5W with a case temperature limit of 75°C and 5°C/W thermal resistance. This device is designed for automotive applications requiring stable regulation under low input voltage conditions.
IC REG LINEAR 8.5V 150MA TO220F Product overview: NJM2930F85 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM2930F85 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM2930F85 |
| Product Name | 8.5V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bulk |
| Output Voltage | 8.5 volts |
| IOUT | 0.1500 amps |