The NJM2888F05 is a 5V low dropout voltage regulator with 300mA output current capability, designed for space-constrained applications. It is packaged in SOT-23-5 and operates with a 1.0µF ceramic output capacitor for outputs of 2.7V and above. The regulator has a typical dropout voltage of 0.10V at 100mA, high ripple rejection of 75dB at 1kHz, and low output noise of 45µVrms. Input voltage ranges from 2.3V to 9V, with an operating temperature range of -40°C to +85°C. Features include ON/OFF control, thermal overload protection, and current limiting. Output voltage accuracy is ±1.0%.
IC REG LINEAR 5V 300MA SOT23-5 Product overview: NJM2888F05-TE1 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM2888F05-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM2888F05-TE1 |
| Product Name | 5V 300MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 1 amps |