The NJM2877F3-33-TE1 is a 3.3V, 150mA low dropout voltage regulator with ON/OFF control, housed in an SC88A package. It operates from an input voltage of 2.3V to 9V, maintains a dropout voltage of 0.10V at 60mA, and delivers output accuracy of ±1.0%. The regulator features 75dB ripple rejection at 1kHz, 30µVrms output noise, and operates over a temperature range of −40°C to +85°C. Internal protections include thermal overload and overcurrent shutdown. It requires a minimum 0.47µF output capacitor for stability when operating at 3.3V.
IC REG LINEAR 3.3V 150MA SC88A Product overview: NJM2877F3-33-TE1 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM2877F3-33-TE1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM2877F3-33-TE1 |
| Product Name | 3.3V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 1 amps |