The NJM2871BF15 is a 1.5V low dropout voltage regulator designed for cellular phone applications, housed in an SOT-23-5 package. It delivers up to 150mA output current with a typical dropout voltage of 0.10V at 60mA load. The regulator features a high ripple rejection of 75dB at 1kHz, output noise of 30µVrms, and ±1.0% output voltage precision. It operates from an input voltage range of 2.3V to 14V, includes active-high enable control, and incorporates internal thermal and current limiting protections. Maximum power dissipation is 350mW when mounted on a standard PCB, with an operating temperature range of -40°C to +85°C.
IC REG LINEAR 1.5V 150MA SOT23-5 Product overview: NJM2871BF15-TE1 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM2871BF15-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM2871BF15-TE1 |
| Product Name | 1.5V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.5 volts |
| IOUT | 0.2000 amps |