The NJM2864F05 is a 5V low dropout voltage regulator designed for VCO applications, packaged in SOT-23-5. It delivers up to 100mA output current with a typical dropout voltage of 0.10V at 60mA load. Output voltage accuracy is within ±1.0%, and quiescent current is 120µA typical at no load. The regulator features 75dB ripple rejection at 1kHz, 12µVrms output noise with a 10µF tantalum capacitor, and built-in thermal and short-circuit protection. It operates over a temperature range of −40°C to +85°C and supports active-high ON/OFF control.
IC REG LINEAR 5V 100MA SOT23-5 Product overview: NJM2864F05-TE1 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM2864F05-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM2864F05-TE1 |
| Product Name | 5V 100MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.1300 amps |