The NJM2860F3-25 is a 2.5V low dropout voltage regulator in an SC-88A package, designed for stable power delivery in low-noise applications. It delivers up to 100mA output current with a dropout voltage of 0.10V typ. at 60mA, and maintains output accuracy within ±1.0%. The regulator operates with an input voltage range of 2.5V to 14.0V and requires a 1.0μF ceramic output capacitor for voltages above 2.7V. It features 70dB typ. ripple rejection at 1kHz, an output noise voltage of 30μVrms, and includes on/off control, thermal protection, and current limiting. The device operates over a temperature range of -40°C to +85°C.
IC REG LINEAR 2.5V 100MA SC88A Product overview: NJM2860F3-25-TE1 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM2860F3-25-TE1
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM2860F3-25-TE1 |
| Product Name | 2.5V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.5 volts |
| IOUT | 0.1300 amps |