The NJM2391DL1-03 is a 3V, 1A low dropout voltage regulator in a TO-252 package, designed for generating stable 3.3V or 3V outputs from higher supply voltages in space-constrained applications such as notebook PCs and hard disks. It features a dropout voltage of 1.1V typ. at 1A output current, output voltage accuracy of ±1%, quiescent current of 2.3mA typ. at no load, and includes internal protection against overvoltage, short circuit, and thermal overload. The device supports an operating temperature range of −40°C to +85°C and operates with input voltages up to 10V.
IC REG LINEAR 3V 1A TO252-3 Product overview: NJM2391DL1-03-TE1 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM2391DL1-03-TE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM2391DL1-03-TE1 |
| Product Name | 3V 1A TO252 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 1 amps |