The NJM2370 is a low dropout positive voltage regulator with ON/OFF control, designed for battery-powered portable devices. It is available in an 8-lead MSOP (TVSP8) package, supports an output current of 150 mA, and has a typical dropout voltage of 0.1 V at 30 mA output current. The regulator features an external noise bypass capacitor input, overcurrent protection, thermal shutdown, and operates from -40°C to +85°C. Output voltage is factory-set for 2 V, and the device meets JEDEC MO-187-DA / thin type standards.
IC REG LINEAR 2V 150MA 8VSP Product overview: NJM2370R02-TE1 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM2370R02-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM2370R02-TE1 |
| Product Name | 2V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2 volts |
| IOUT | 0.1500 amps |