The NJM12856U2-33 is a 3.3V low dropout regulator with 1000mA output current capacity, reverse current protection, adjustable soft-start, and output discharge function, manufactured in an SOT-89-5 package. It operates from 2.5V to 6.5V input voltage, maintains output voltage accuracy within ±1.0%, and supports low ESR MLCC capacitors. The device includes thermal shutdown and over-current protection, with an operating temperature range of -40°C to +125°C.
IC REG LINEAR 3.3V 1A SOT89-5 Product overview: NJM12856U2-33-TE1 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NJM12856U2-33-TE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-NJM12856U2-33-TE1 |
| Product Name | 3.3V 1A SOT89 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 1 amps |