The MPQ2029GN-AEC1-Z is a 450mA adjustable linear regulator with a 3V to 40V input range and an output voltage adjustable from 1.25V to 15V. It operates with a quiescent current of 10µA and is packaged in an SOIC8 EP format, measuring 4.9mm by 3.9mm. The device is AEC-Q100 Grade 1 qualified and specified for junction temperatures from -40°C to +150°C. It includes power good output, programmable delay, thermal shutdown, and current-limiting protection. The regulator is stable with ceramic capacitors greater than 0.47µF and maintains ±2% output accuracy over temperature.
IC REG LIN POS ADJ 450MA 8SOIC Product overview: MPQ2029GN-AEC1-Z from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MPQ2029GN-AEC1-Z
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MPQ2029GN-AEC1-Z |
| Product Name | 450MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.25 volts |
| IOUT | 0.4500 amps |