The MPQ2013AGG-AEC1-Z is a 40V, 150mA low quiescent current linear regulator in a QFN-6 (2mm x 2mm) package, rated for junction temperatures from -40°C to +150°C. It is AEC-Q100 Grade 1 qualified, features a quiescent current of 3.3µA, a dropout voltage of 620mV at 150mA, and output accuracy of ±4%. The device includes thermal shutdown and current limiting protection, and is designed for automotive and battery-powered applications.
Fixed/Adjustable Positive LDO Regulator, Product overview: MPQ2013AGG-AEC1-Z from Monolithic Power Systems is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MPQ2013AGG-AEC1-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-MPQ2013AGG-AEC1-Z |
| Product Name | LDO Voltage Regulator IC |