The MPQ2013A is a low quiescent current linear regulator designed for battery-powered and automotive applications, with a 2.5V to 40V input range and 150mA output current capability. It is available in QFN-6 (2mmx2mm) and QFN-8 (3mmx3mm) packages, with the MPQ2013AGG-5 variant providing a fixed 5V output. The device features a quiescent current of 3.3µA, a dropout voltage of 620mV at 150mA load, and includes thermal shutdown and current limit protection. It is AEC-Q100 Grade 1 qualified and supports operation from -40°C to +150°C junction temperature. Output accuracy is ±4% for the QFN-6 package.
IC REG LINEAR 5V 150MA 6QFN Product overview: MPQ2013AGG-5-AEC1-P from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MPQ2013AGG-5-AEC
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MPQ2013AGG-5-AEC1-P |
| Product Name | 5V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.1500 amps |