The MP28310 is a monolithic power management unit integrating a 300mA step-down converter with 500nA quiescent current and a 100mA LDO regulator with 300nA quiescent current, designed for battery-powered applications requiring high efficiency at low load currents. It operates from a 2V to 5.5V input, features a 1.5MHz switching frequency, and provides 7 selectable output voltages for the buck converter and 3 for the LDO. The device is housed in a CSP-12 package measuring 1.2mm by 1.6mm and includes fault protections such as over-current, short-circuit hiccup mode, and thermal shutdown. It supports 100% duty cycle in low-dropout mode and cycle-by-cycle current limiting.
ULTRA-LOW 500NA IQ, 2-5.5V, 300M Product overview: MP28310GC-Z from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MP28310GC-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MP28310GC-Z |
| Product Name | Low-Power 5.5V Voltage Regulator IC |
| Package Type | Other; Tape & Reel (TR) |