The MP2013AGQ-33 is a 40V, 150mA low-quiescent-curren
IC REG LINEAR 3.3V 150MA 8QFN Product overview: MP2013AGQ-33-P from Monolithic Power Systems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MP2013AGQ-33-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-MP2013AGQ-33-P |
| Product Name | 3.3V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.22 to 15 volts |
| IOUT | 0.1500 amps |