The MP2004 is a dual-channel, low noise, high PSRR linear regulator in a TSOT23-6 package, designed for battery-powered applications such as cellular phones and portable electronics. Each channel delivers up to 200mA output current with output voltages selectable between 1.2V and 5.0V in 100mV increments. The device operates from a 2.5V to 6.0V input, features a 69dB PSRR at 100Hz, a 95μV RMS output noise, and a 110mV dropout voltage at 100mA load. It includes individual enable pins for each channel, current limiting, and thermal protection. The part is rated for operation from -40°C to +85°C and consumes 114μA supply current with both regulators active at no load. The TSOT23-6 package measures 2.80mm by 1.70mm, conforming to JEDEC MO-193, Variation AB.
Fixed Positive LDO Regulator, PDSO6, ROHS COMPLIANT, MO-193AB, TSOT-23, 6 PIN Product overview: MP2004DJ-DD-LF-Z from Monolithic Power Systems is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MP2004DJ-DD-LF-Z
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-MP2004DJ-DD-LF-Z |
| Product Name | LDO Voltage Regulator IC |
| Dropout Voltage | 2.50E-4 volts |