The MP20041 is a dual-channel, ultra low noise, high PSRR linear regulator with up to 300mA output current per channel, operating from a 2.5V to 6.0V input. It features 11μV RMS output noise without a bypass capacitor, 73mV dropout at 100mA load, and 72dB PSRR at 10kHz. The device is housed in a 2mm x 2mm TQFN8 package and operates from -40°C to +85°C. It includes dual enable pins, current limit, and thermal protection. The MP20041DGT-SS-LF-Z variant provides fixed output voltages of 3.3V on both channels.
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 3.3V2, PDSO8, TQFN-8 Product overview: MP20041DGT-SS-LF-Z from Monolithic Power Systems is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, TQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TQFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MP20041DGT-SS-LF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-MP20041DGT-SS-LF-Z |
| Product Name | TQFN LDO Voltage Regulator IC |
| Operating Temperature | -40 C (-40 F) |